Lansdale Semiconductor, Inc. Quint D-Latch 10575/E,F

Description
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.
Description
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

Suppliers

Company
Product
Description
Supplier Links
Quint D-Latch - 10575/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quint D-Latch
10575/E,F
Quint D-Latch 10575/E,F
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Latches
Product Number 10575/E,F
Product Name Quint D-Latch
Latch Type Quint D
Supply Voltage (-)8 VDC
Propagation Delay 2.5 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs - 74FCT162841CTPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
4 suppliers
Low-power D-type transparent latch; 3-state - 74AUP1G373GM,132 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74ABT573AN,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Quad Bistable Latch - 8275/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Bistable
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details