Rochester Electronics PMIC - PMIC - Voltage Reference - REF01HQ REF01HQ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 891574-REF01HQ Series: REF01 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 10V V ±0.5% 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 891574-REF01HQ Series: REF01 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 10V V ±0.5% 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - REF01HQ - 891574-REF01HQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF01HQ
891574-REF01HQ
PMIC - PMIC - Voltage Reference - REF01HQ 891574-REF01HQ
Manufacturer: Analog Devices Inc. Win Source Part Number: 891574-REF01HQ Series: REF01 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 10V V ±0.5% 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Analog Devices Inc.
Win Source Part Number: 891574-REF01HQ
Series: REF01
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Series Voltage Reference IC Fixed 10V V ±0.5% 8-CERDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
PMIC - Voltage Reference - REF01HQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF01HQ
PMIC - Voltage Reference REF01HQ
10V PRECISION VOLTAGE REFERENCE

10V PRECISION VOLTAGE REFERENCE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 891574-REF01HQ REF01HQ
Product Name PMIC - PMIC - Voltage Reference - REF01HQ PMIC - Voltage Reference
Package Type DIP; Other; 8-CERDIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR423ARMZ - Lingto Electronic Limited
Specs
IQ 0.6000 mA
View Details
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details