Rochester Electronics PMIC - PMIC - Voltage Reference - AD1583ARTZ-R2 AD1583ARTZ-R2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909277-AD1583ARTZ-R2 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 3V V ±1% 5 mA SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909277-AD1583ARTZ-R2 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 3V V ±1% 5 mA SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AD1583ARTZ-R2 - 909277-AD1583ARTZ-R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AD1583ARTZ-R2
909277-AD1583ARTZ-R2
PMIC - PMIC - Voltage Reference - AD1583ARTZ-R2 909277-AD1583ARTZ-R2
Manufacturer: Analog Devices Inc. Win Source Part Number: 909277-AD1583ARTZ-R2 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 3V V ±1% 5 mA SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909277-AD1583ARTZ-R2
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 3V V ±1% 5 mA SOT-23-3
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 250
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 909277-AD1583ARTZ-R2
Product Name PMIC - PMIC - Voltage Reference - AD1583ARTZ-R2
Package Type SOT23; Other; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-1.2 Micropower Voltage Reference - LM385BPWR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ISL21009DFB841Z-TK - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SOIC
IQ 0.1800 mA
View Details
2 suppliers