IC VREF SERIES 1% SOT23-3 Product overview: ISL21070DIH306Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21070DIH306Z-
Manufacturer: Intersil
Win Source Part Number: 1048205-ISL21070DIH3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 2.7 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Noise - 10Hz to 10kHz: 10μVrms
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 0.6V
Operating Supply Current: 25μA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Series Voltage Reference IC Fixed 0.6V V ±1% 10mA SOT-23-3
IC VREF SERIES 1% SOT23-3
IC VREF SERIES 1% SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-ISL21070DIH306Z-TK | 1048205-ISL21070DIH306Z-TK | ISL21070DIH306Z-TKTR-ND | ISL21070DIH306Z-TK | ISL21070DIH306Z-TK |
| Product Name | SOT23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - ISL21070DIH306Z-TK | Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | PMIC - Voltage Reference |
| Type | Series | Series | |||
| VREF Type | Fixed; Programmable | ||||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |