QS74FCT2373ZQCTQ -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
QS74FCT2373ZQCTQ
Description
OCTAL TRANSPARENT LATCH
-
Lingto Electronic Limited
Datasheet
Description
OCTAL TRANSPARENT LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
QS74FCT2373ZQCTQ |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
48 mA
High-level Output Current (Source)
15 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
7 suppliers
Latch Type
D
Output Characteristics
3-State
Supply Voltage
3.3V; 5V; 3.3,5
View Details
Lansdale Semiconductor, Inc.
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP (optional feature); Lead Flat Pack
Logic Family
TTL
View Details