Lansdale Semiconductor, Inc. 6-Bit Latch 8T3404/E,F

Description
The digital 8T series is a standard TTL compatible family of interface circuits that is used in such applications as line driving and receiving, tri-state buses, "party line" bus systems, driving LEDs and other displays, MOS interface and a variety of timing circuits and special purpose buffer gates.
Description
The digital 8T series is a standard TTL compatible family of interface circuits that is used in such applications as line driving and receiving, tri-state buses, "party line" bus systems, driving LEDs and other displays, MOS interface and a variety of timing circuits and special purpose buffer gates.

Suppliers

Company
Product
Description
Supplier Links
6-Bit Latch - 8T3404/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
6-Bit Latch
8T3404/E,F
6-Bit Latch 8T3404/E,F
The digital 8T series is a standard TTL compatible family of interface circuits that is used in such applications as line driving and receiving, tri-state buses, "party line" bus systems, driving LEDs and other displays, MOS interface and a variety of timing circuits and special purpose buffer gates.

The digital 8T series is a standard TTL compatible family of interface circuits that is used in such applications as line driving and receiving, tri-state buses, "party line" bus systems, driving LEDs and other displays, MOS interface and a variety of timing circuits and special purpose buffer gates.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Latches
Product Number 8T3404/E,F
Product Name 6-Bit Latch
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373ABQ-Q100X - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74HC75PW,112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
50 MHz Presettable Decade Counter/Latch - 54196/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details