Rochester Electronics Embedded - Embedded - Microprocessors - MPC8306SVMAFDCA MPC8306SVMAFDCA

Description
Manufacturer: NXP Win Source Part Number: 885721-MPC8306SVMAFD CA Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 333MHz 369-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 333MHz Package: Bulk Package: 369-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 369-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 885721-MPC8306SVMAFD CA Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 333MHz 369-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 333MHz Package: Bulk Package: 369-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 369-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8306SVMAFDCA - 885721-MPC8306SVMAFDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8306SVMAFDCA
885721-MPC8306SVMAFDCA
Embedded - Embedded - Microprocessors - MPC8306SVMAFDCA 885721-MPC8306SVMAFDCA
Manufacturer: NXP Win Source Part Number: 885721-MPC8306SVMAFD CA Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 333MHz 369-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 333MHz Package: Bulk Package: 369-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 369-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 885721-MPC8306SVMAFDCA
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 333MHz 369-PBGA (19x19)
Core Processor: PowerPC e300c3
Speed: 333MHz
Package: Bulk
Package: 369-LFBGA
Categories: Integrated Circuits (ICs)
Case / Package: 369-PBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MPC8306SVMAFDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8306SVMAFDCA
Embedded - Microprocessors MPC8306SVMAFDCA
POWERQUICC POWER ARCH SOC, 333MH

POWERQUICC POWER ARCH SOC, 333MH

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8306SVMAFDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8306SVMAFDCA
Embedded - Microprocessors MPC8306SVMAFDCA
IC MPU MPC83XX 333MHZ 369BGA

IC MPU MPC83XX 333MHZ 369BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 885721-MPC8306SVMAFDCA MPC8306SVMAFDCA
Product Name Embedded - Embedded - Microprocessors - MPC8306SVMAFDCA Embedded - Microprocessors
Package Type P-BGA; Other; 369-PBGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1810BZWTA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3715 Sitara Processor - AM3715CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Qormino® Processing Modules, QLS1046 - Quad Cortex A72/4GB DDR4 -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family LS1046 NXP QorIQ® Quad ARM® Cortex® A72 core @ 1800MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details