5962-8766801MXA -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
5962-8766801MXA
Description
MICROPROCESSOR, 32-BIT
-
Lingto Electronic Limited
Datasheet
Description
MICROPROCESSOR, 32-BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
5962-8766801MXA |
|
Product Name
|
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM; ARMR CortexR-A15
Clock Speed
1500 MHz
Operating Temperature
0 to 90 C (32 to 194 F)
View Details
2 suppliers
Teledyne e2v Semiconductors
Data Bus
32-Bit
Microprocessor Family
, PowerPC Architecture
Package Type
P-BGA; Other; 689 pin WB-TePBGA
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|