Microchip Technology, Inc. Microprocessors SAM9X60D1G-I/4FB

Description
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 150-SAM9X60D1G-I/4FB-ND - DigiKey
Thief River Falls, MN, United States
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)

ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261915-SAM9X60D1G-I/4FB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261915-SAM9X60D1G-I/4FB
Integrated Circuits (ICs) - Embedded - Microprocessors 1261915-SAM9X60D1G-I/4FB
Win Source Part Number: 1261915-SAM9X60D1G-I /4FB Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAM9X60 Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz RAM Controllers: LPDDR, LPSDR, DDR2, SDR, SRAM Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100Mbps (2) USB: USB 2.0 (3) Voltage - I/O: 3.3V Security Features: Boot Security, Cryptography, Memory Scrambling, Secure JTAG, Secure Key Storage, Secure RTC, Tamper Pins Package: Tray Standard Package: 119 Package / Case: 233-TFBGA Supplier Device Package: 233-TFBGA (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 150-SAM9X60D1G-I/4FB Base Product Number: SAM9X60

Win Source Part Number: 1261915-SAM9X60D1G-I/4FB
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: SAM9X60
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
RAM Controllers: LPDDR, LPSDR, DDR2, SDR, SRAM
Graphics Acceleration: Yes
Display & Interface Controllers: Keyboard, LCD, Touchscreen
Ethernet: 10/100Mbps (2)
USB: USB 2.0 (3)
Voltage - I/O: 3.3V
Security Features: Boot Security, Cryptography, Memory Scrambling, Secure JTAG, Secure Key Storage, Secure RTC, Tamper Pins
Package: Tray
Standard Package: 119
Package / Case: 233-TFBGA
Supplier Device Package: 233-TFBGA (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 150-SAM9X60D1G-I/4FB
Base Product Number: SAM9X60

Buy Now Datasheet
600MHZ Embedded Microprocessor MPU - 694-SAM9X60D1G-I/4FB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MHZ Embedded Microprocessor MPU
694-SAM9X60D1G-I/4FB
600MHZ Embedded Microprocessor MPU 694-SAM9X60D1G-I/4FB
IC MPU SAM9X60 600MHZ 233TFBGA Product overview: SAM9X60D1G-I/4FB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SAM9X60D1G-I/4FB can be used for catalog matching and distributor lookup.

IC MPU SAM9X60 600MHZ 233TFBGA Product overview: SAM9X60D1G-I/4FB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SAM9X60D1G-I/4FB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - SAM9X60D1G-I/4FB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SAM9X60D1G-I/4FB
Embedded - Microprocessors SAM9X60D1G-I/4FB
IC MPU 600 MHZ EXT MEM SIP

IC MPU 600 MHZ EXT MEM SIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - SAM9X60D1G-I/4FB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
SAM9X60D1G-I/4FB
Integrated Circuits (ICs) - Embedded - Microprocessors SAM9X60D1G-I/4FB
IC MPU SAM9X60 600MHZ 233TFBGA

IC MPU SAM9X60 600MHZ 233TFBGA

Supplier's Site
Microprocessors - SAM9X60D1G-I/4FB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SAM9X60D1G-I/4FB
Microprocessors SAM9X60D1G-I/4FB
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)

ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)

Buy Now Datasheet
Microprocessors - SAM9X60D1G-I/4FB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
SAM9X60D1G-I/4FB
Microprocessors SAM9X60D1G-I/4FB
IC MPU 600 MHZ EXT MEM SIP

IC MPU 600 MHZ EXT MEM SIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 150-SAM9X60D1G-I/4FB-ND 1261915-SAM9X60D1G-I/4FB 694-SAM9X60D1G-I/4FB SAM9X60D1G-I/4FB SAM9X60D1G-I/4FB SAM9X60D1G-I/4FB SAM9X60D1G-I/4FB
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors 600MHZ Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S SAM9X60 ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM926EJ-S
Supply Voltage 3.3V 3.3V 1.02 V to 1.21 V
Package Type Other; 233-TFBGA Other; Tray BGA; Other; 233-TFBGA Other; 233-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded - Microprocessors - 49C402GB - Lingto Electronic Limited
Specs
Microprocessor Family 49C402
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - 1020887-AT91SAM9M10-CU - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details