Intel Corporation Intel® Celeron® Processor 2980U (2M Cache, 1.60 GHz) 2980U

Description
Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.
Description
Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.

Suppliers

Company
Product
Description
Supplier Links
Intel® Celeron® Processor 2980U (2M Cache, 1.60 GHz) - 2980U - Intel Corporation
Santa Clara, CA, USA
Intel® Celeron® Processor 2980U (2M Cache, 1.60 GHz)
2980U
Intel® Celeron® Processor 2980U (2M Cache, 1.60 GHz) 2980U
Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.

Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number 2980U
Product Name Intel® Celeron® Processor 2980U (2M Cache, 1.60 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZER - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AM3352BZCE30 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - 5962-9310502MYA - Acme Chip Technology Co., Limited
Specs
Microprocessor Family 80486DX
Package Type Other; 196-BCQFP Exposed Pad and Tie Bar
Clock Speed 33 MHz
View Details
2 suppliers