Rochester Electronics Logic - Latches MM74HC75M

Description
D LATCH HIGH LEVEL TRIGGERED
Datasheet
Description
D LATCH HIGH LEVEL TRIGGERED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MM74HC75M - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MM74HC75M
Logic - Latches MM74HC75M
D LATCH HIGH LEVEL TRIGGERED

D LATCH HIGH LEVEL TRIGGERED

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MM74HC75M
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVT573D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
2 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BPWR - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Logic - Latches - 74HCT373PW,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details