Rochester Electronics Logic - Latches 74HCT373TVELL-E

Description
OCTAL D-TYPE TRANSPARENT LATCH
Datasheet
Description
OCTAL D-TYPE TRANSPARENT LATCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74HCT373TVELL-E - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HCT373TVELL-E
Logic - Latches 74HCT373TVELL-E
OCTAL D-TYPE TRANSPARENT LATCH

OCTAL D-TYPE TRANSPARENT LATCH

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74HCT373TVELL-E
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV373DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DBVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
6 suppliers
Latches - 74HC573D/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
16-Bit Transparent Latch - 74FCT162373ATPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers