Allegro MicroSystems Inc. Power Driver Ic; Supply Voltage Min Allegro Microsystems A6801SA-T

Description
Power Driver IC; Supply Voltage Min:3V; Supply Voltage Max:5V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:600mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Sink; Filter Terminals:Through Hole RoHS Compliant: Yes
Datasheet
Description
Power Driver IC; Supply Voltage Min:3V; Supply Voltage Max:5V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:600mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Sink; Filter Terminals:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Chicago, IL, United States
Power Driver Ic; Supply Voltage Min Allegro Microsystems
31K6668
Power Driver Ic; Supply Voltage Min Allegro Microsystems 31K6668
Power Driver IC; Supply Voltage Min:3V; Supply Voltage Max:5V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:600mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Sink; Filter Terminals:Through Hole RoHS Compliant: Yes

Power Driver IC; Supply Voltage Min:3V; Supply Voltage Max:5V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:600mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Sink; Filter Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 31K6668
Product Name Power Driver Ic; Supply Voltage Min Allegro Microsystems
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2435-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details