Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
ROCHESTER ELECTRONICS
MC74LCX373DTG -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
MC74LCX373DTG
Description
IC LATCH TRANSP OCT LV 20-TSSOP
Lingto Electronic Limited
Done
Datasheet
Description
IC LATCH TRANSP OCT LV 20-TSSOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74LCX373DTG
Logic - Latches
MC74LCX373DTG
IC LATCH TRANSP OCT LV 20-TSSOP
IC LATCH TRANSP OCT LV 20-TSSOP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Logic Latches
Product Number
MC74LCX373DTG
Product Name
Logic - Latches
Latch Type
D; Transparent-D
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Latches
74HCT573D,653
Specs
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
6 mA
High-level Output Current (Source)
6 mA
View Details
Nexperia B.V.
Latches
74LVCH162373ADGG,1
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
1.2V ~ 3.6V
View Details
4
suppliers
Texas Instruments
Flip Flops
9334DM
Specs
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2
suppliers
Lansdale Semiconductor, Inc.
High Impedance Dual Clocked Latch
1668/E
Specs
Supply Voltage
0 to -8 VDC
Propagation Delay
1 ns
Operating Temperature
-65 to 125 C (-85 to 257 F)
View Details