Rochester Electronics Logic - Logic - Latches - MC74HC533AN MC74HC533AN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 848987-MC74HC533AN Series: 74HC Features: 1 Channel IC Package: Bulk Family Name: 74HC533 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 848987-MC74HC533AN Series: 74HC Features: 1 Channel IC Package: Bulk Family Name: 74HC533 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74HC533AN
848987-MC74HC533AN
Logic - Logic - Latches - MC74HC533AN 848987-MC74HC533AN
Manufacturer: ON Semiconductor Win Source Part Number: 848987-MC74HC533AN Series: 74HC Features: 1 Channel IC Package: Bulk Family Name: 74HC533 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 848987-MC74HC533AN
Series: 74HC
Features: 1 Channel IC
Package: Bulk
Family Name: 74HC533
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Logic - Latches - MC74HC533AN - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74HC533AN
Logic - Latches MC74HC533AN
74HC533 - LOGIC OCTAL INVERTING

74HC533 - LOGIC OCTAL INVERTING

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 848987-MC74HC533AN MC74HC533AN
Product Name Logic - Logic - Latches - MC74HC533AN Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AC573SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVT162373DGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
5 suppliers
CD4508B-MIL CMOS Dual 4-Bit Latch - CD4508BD3 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
Dual 4-Bit Latch - 9308/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 325 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details