Rochester Electronics Logic - Latches MC74HC373ADWR2

Description
IC LATCH OCTAL 3ST TRANS 20SOIC
Datasheet
Description
IC LATCH OCTAL 3ST TRANS 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC74HC373ADWR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74HC373ADWR2
Logic - Latches MC74HC373ADWR2
IC LATCH OCTAL 3ST TRANS 20SOIC

IC LATCH OCTAL 3ST TRANS 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MC74HC373ADWR2
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74AHC373PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74FCT162841BTPA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54AC373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
50 MHz Presettable Decade Counter/Latch - 54196/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details