Rochester Electronics Logic - Latches MC74HC259D

Description
D LATCH, HC/UH SERIES, 1 FUNC, L
Datasheet
Description
D LATCH, HC/UH SERIES, 1 FUNC, L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC74HC259D - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74HC259D
Logic - Latches MC74HC259D
D LATCH, HC/UH SERIES, 1 FUNC, L

D LATCH, HC/UH SERIES, 1 FUNC, L

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MC74HC259D
Product Name Logic - Latches
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers
Latches - 74HCT573DB-Q100J-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74HC75PW,112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
16-Bit Transparent Latch - 74FCT162373ATPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
5 suppliers