MC1214L -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
MC1214L
Description
R-S FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
R-S FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
MC1214L |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
1.65V ~ 3.6V
View Details
2 suppliers
fMAX
153 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details