54LS379FMQB -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
54LS379FMQB
Description
D FLIP-FLOP, LS SERIES
-
Lingto Electronic Limited
Datasheet
Description
D FLIP-FLOP, LS SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
54LS379FMQB |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Propagation Delay
41 ns
fMAX
25 MHz
View Details
4 suppliers
fMAX
200 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Flip-Flop Type
D
Supply Voltage
1.65V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details