Rochester Electronics Logic - Latches MC10H130P

Description
IC LATCH DUAL MECL 10H 16-DIP
Datasheet
Description
IC LATCH DUAL MECL 10H 16-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC10H130P - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC10H130P
Logic - Latches MC10H130P
IC LATCH DUAL MECL 10H 16-DIP

IC LATCH DUAL MECL 10H 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MC10H130P
Product Name Logic - Latches
Latch Type S-R
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Latches - HEF40373BT,653 - 775929-HEF40373BT,653 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 15 V
Propagation Delay 40 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BPWR - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Logic - Latches - 74HC573PW/C1118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Quad Bistable Latch - 5477/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details