Nexperia B.V. Latches HEF40373BT,653

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - HEF40373BT,653-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - HEF40373BT,653
775929-HEF40373BT,653
Logic - Logic - Latches - HEF40373BT,653 775929-HEF40373BT,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 775929-HEF40373BT,65 3 Series: 4000B Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Operating Supply Voltage: 3 V ~ 15 V Independent Circuits: 1 Delay Time - Propagation: 40ns Family Name: HEF40373 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): HEF40373BP; HEF40373BD; HEF40373BP,652; HEF40373BDF; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 775929-HEF40373BT,653
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Operating Supply Voltage: 3 V ~ 15 V
Independent Circuits: 1
Delay Time - Propagation: 40ns
Family Name: HEF40373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): HEF40373BP; HEF40373BD; HEF40373BP,652; HEF40373BDF;
Introduction Date: January 01, 1995
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - HEF40373BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - HEF40373BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
HEF40373BT,653
Integrated Circuits (ICs) - Logic - Latches HEF40373BT,653
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Logic - Latches - HEF40373BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
HEF40373BT,653
Logic - Latches HEF40373BT,653
IC OCTAL TRANSP LATCH 20SOIC

IC OCTAL TRANSP LATCH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number HEF40373BT,653-ND 775929-HEF40373BT,653 HEF40373BT,653 HEF40373BT,653 HEF40373BT,653
Product Name Latches Logic - Logic - Latches - HEF40373BT,653 Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 3V ~ 15V 3 V ~ 15 V 1.5V; 3V ~ 15V 1.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT573D - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
 - 74HC75D/S400,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
View Details