Rochester Electronics Logic - Latches MC10134P

Description
D LATCH LOW LEVEL TRIGGERED
Datasheet
Description
D LATCH LOW LEVEL TRIGGERED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC10134P - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC10134P
Logic - Latches MC10134P
D LATCH LOW LEVEL TRIGGERED

D LATCH LOW LEVEL TRIGGERED

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MC10134P
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-6471-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
2 suppliers
Logic - Latches - 74FCT162373ETPVG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Transparent Latch - 74FCT373CTPYG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details
3 suppliers