74FCT373PCTPY -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
74FCT373PCTPY
Description
OCTAL TRANSPARENT LATCH
-
Lingto Electronic Limited
Datasheet
Description
OCTAL TRANSPARENT LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
74FCT373PCTPY |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
4 mA
High-level Output Current (Source)
4 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
4.5V ~ 5.5V
View Details
2 suppliers
Latch Type
D
Output Characteristics
3-State
Operating Current
60 mA
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
7 VDC
Propagation Delay
25 ns
Power Dissipation
140 milliwatts
View Details