Rochester Electronics Logic - Logic - Translators, Level Shifters - MC100H604FNG MC100H604FNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883219-MC100H604FNG Series: 100H Operating Temperature Range: 0°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 6 Channel - 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 37 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883219-MC100H604FNG Series: 100H Operating Temperature Range: 0°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 6 Channel - 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 37 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100H604FNG - 883219-MC100H604FNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100H604FNG
883219-MC100H604FNG
Logic - Logic - Translators, Level Shifters - MC100H604FNG 883219-MC100H604FNG
Manufacturer: ON Semiconductor Win Source Part Number: 883219-MC100H604FNG Series: 100H Operating Temperature Range: 0°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 6 Channel - 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 37 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883219-MC100H604FNG
Series: 100H
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 6 Channel - 28-PLCC (11.51x11.51)
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 37
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 883219-MC100H604FNG
Product Name Logic - Logic - Translators, Level Shifters - MC100H604FNG
Package Type PLCC; Other; 28-PLCC (11.51x11.51)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
11 suppliers
8-bit parallel-in/serial out shift register with Schmitt-trigger inputs - 74HCS166DJ - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Package Type Other; SOT109-1 SOT109-1
View Details
2 suppliers