The 74AHC595; 74AHCT595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. The 74AHCT595 features TTL compatible inputs. Both 74AHC595 and 74AHCT595 inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.
Features and benefits
Applications
Win Source Part Number: 1371353-74AHCT595D,1
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74AHCT
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Base Product Number: 74AHCT595
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Serial to Parallel, Serial
Voltage - Supply: 4.5V ~ 5.5V
Output Type: Tri-State
Logic Type: Shift Register
Number of Elements: 1
Number of Bits per Element: 8
Shift Shift Register 1 Element 8 Bit 16-SO
IC SHFT REG TRI-STATE 8BIT 16-SO
IC SHFT REG TRI-STATE 8BIT 16-SO
IC 8BIT SHFT REGSTR 3-ST 16SOIC
IC 8BIT SHFT REGSTR 3-ST 16SOIC
Shift Shift Register 1 Element 8 Bit 16-SO
SHIFT REGISTER, SIPO/SISO, -40TO125DEG C ROHS COMPLIANT: YES
8 4.5V~5.5V 1 串行至串行或并行 SOP-16 Shifting Register ROHS
| Nexperia B.V. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74AHCT595D,118 | 1371353-74AHCT595D,118 | 1727-74AHCT595D,118TR-ND | 74AHCT595D,118 | 74AHCT595D,118 | 74AHCT595D,118 | 74AH2170 | 74AHCT595D,118 |
| Product Name | 8-bit serial-in/serial-out or parallel-out shift register with output latches | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | Shift Register, Sipo/siso, -40To125Deg C Rohs Compliant Nexperia | Logic ICs >> Shifting Register |
| Register Type | Serial In / Serial Out - Shift Right | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||||
| Supply Voltage | +7.0 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V~5.5V | |||
| Features | ESD Protection | |||||||
| Package Type | Other; SOT109-1 SOT109-1 | SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOP |