Rochester Electronics Logic - Logic - Translators, Level Shifters - MC100EPT622FAG MC100EPT622FAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926031-MC100EPT622FA G Series: 100EPT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 10 Channel - 32-LQFP (7x7) Package: Bulk Package: 32-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926031-MC100EPT622FA G Series: 100EPT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 10 Channel - 32-LQFP (7x7) Package: Bulk Package: 32-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EPT622FAG - 926031-MC100EPT622FAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT622FAG
926031-MC100EPT622FAG
Logic - Logic - Translators, Level Shifters - MC100EPT622FAG 926031-MC100EPT622FAG
Manufacturer: ON Semiconductor Win Source Part Number: 926031-MC100EPT622FA G Series: 100EPT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 10 Channel - 32-LQFP (7x7) Package: Bulk Package: 32-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 926031-MC100EPT622FAG
Series: 100EPT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 10 Channel - 32-LQFP (7x7)
Package: Bulk
Package: 32-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 926031-MC100EPT622FAG
Product Name Logic - Logic - Translators, Level Shifters - MC100EPT622FAG
Package Type QFP; Other; 32-LQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4031A/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
8-bit parallel-in/serial out shift register - 74HC165PW,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
9 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD54HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD54HCT166F3A - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.5
Package Type Other; CDIP
View Details
4 suppliers