Nexperia B.V. 8-bit parallel-in/serial out shift register 74HC165PW,118

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit parallel-in/serial out shift register - 74HC165PW,118 - Nexperia B.V.
Nijmegen, Netherlands
8-bit parallel-in/serial out shift register
74HC165PW,118
8-bit parallel-in/serial out shift register 74HC165PW,118
The 74HC165; 74HCT165 are 8-bit serial or parallel-in/serial-o ut shift registers. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PL is HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CE will disable the CP input. Inputs are overvoltage tolerant to 15 V. This enables the device to be used in HIGH-to-LOW level shifting applications. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Asynchronous 8-bit parallel load Synchronous serial input Input levels: For 74HC165: CMOS level For 74HCT165: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM JESD22-A114F exceeds 2000 V MM JESD22-A115-A exceeds 200 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Parallel-to-serial data conversion

The 74HC165; 74HCT165 are 8-bit serial or parallel-in/serial-out shift registers. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PL is HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CE will disable the CP input. Inputs are overvoltage tolerant to 15 V. This enables the device to be used in HIGH-to-LOW level shifting applications.

Features and benefits

  • Wide supply voltage range from 2.0 to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Asynchronous 8-bit parallel load
  • Synchronous serial input
  • Input levels:
    • For 74HC165: CMOS level
    • For 74HCT165: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM JESD22-A114F exceeds 2000 V
    • MM JESD22-A115-A exceeds 200 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Parallel-to-serial data conversion
Supplier's Site Datasheet
NEXPERIA - 74HC165PW,118 - Shift Register, HC Family, High-Speed CMOS, 74HC165, Parallel to Serial, 1 Element, 8 bit, TSSOP - 554-74HC165PW,118 - Utmel Electronic Limited
Hong Kong, China
NEXPERIA - 74HC165PW,118 - Shift Register, HC Family, High-Speed CMOS, 74HC165, Parallel to Serial, 1 Element, 8 bit, TSSOP
554-74HC165PW,118
NEXPERIA - 74HC165PW,118 - Shift Register, HC Family, High-Speed CMOS, 74HC165, Parallel to Serial, 1 Element, 8 bit, TSSOP 554-74HC165PW,118
NEXPERIA - 74HC165PW,118 - Shift Register, HC Family, High-Speed CMOS, 74HC165, Parallel to Serial, 1 Element, 8 bit, TSSOP

NEXPERIA - 74HC165PW,118 - Shift Register, HC Family, High-Speed CMOS, 74HC165, Parallel to Serial, 1 Element, 8 bit, TSSOP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Shifting Register
74HC165PW,118
Logic ICs >> Shifting Register 74HC165PW,118
8 2V~6V 1 ParallelorSerialtoSe rial TSSOP-16 Shifting Register ROHS

8 2V~6V 1 ParallelorSerialtoSerial TSSOP-16 Shifting Register ROHS

Supplier's Site Datasheet
Shift Registers - 74HC165PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC165PW,118
Shift Registers 74HC165PW,118
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Shift Registers - 1727-4295-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-4295-6-ND
Shift Registers 1727-4295-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Shift Registers - 1727-4295-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-4295-1-ND
Shift Registers 1727-4295-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Shift Registers - 1727-4295-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-4295-2-ND
Shift Registers 1727-4295-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Logic - Shift Registers - 74HC165PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HC165PW,118
Logic - Shift Registers 74HC165PW,118
IC 8BIT SHIFT REGISTER 16TSSOP

IC 8BIT SHIFT REGISTER 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HC165PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HC165PW,118
Integrated Circuits (ICs) - Logic - Shift Registers 74HC165PW,118
IC 8BIT SHIFT REGISTER 16TSSOP

IC 8BIT SHIFT REGISTER 16TSSOP

Supplier's Site
 - 74HC165PW,118 - Rochester Electronics
Newburyport, MA, United States
74HC165 - 8-Bit Parallel-Load Shift Registers

74HC165 - 8-Bit Parallel-Load Shift Registers

Supplier's Site Datasheet
Shift Register, 8Bit, Piso, Tssop-16; Logic Family / Base Number Nexperia - 85X2892 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Piso, Tssop-16; Logic Family / Base Number Nexperia
85X2892
Shift Register, 8Bit, Piso, Tssop-16; Logic Family / Base Number Nexperia 85X2892
SHIFT REGISTER, 8BIT, PISO, TSSOP-16; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes

SHIFT REGISTER, 8BIT, PISO, TSSOP-16; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Shift Register, 8Bit, Piso, Tssop-16; Logic Family / Base Number Nexperia - 93X4880 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Piso, Tssop-16; Logic Family / Base Number Nexperia
93X4880
Shift Register, 8Bit, Piso, Tssop-16; Logic Family / Base Number Nexperia 93X4880
SHIFT REGISTER, 8BIT, PISO, TSSOP-16; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes

SHIFT REGISTER, 8BIT, PISO, TSSOP-16; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Rochester Electronics Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HC165PW,118 554-74HC165PW,118 74HC165PW,118 74HC165PW,118 1727-4295-6-ND 74HC165PW,118 74HC165PW,118 74HC165PW,118 85X2892
Product Name 8-bit parallel-in/serial out shift register NEXPERIA - 74HC165PW,118 - Shift Register, HC Family, High-Speed CMOS, 74HC165, Parallel to Serial, 1 Element, 8 bit, TSSOP Logic ICs >> Shifting Register Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Register, 8Bit, Piso, Tssop-16; Logic Family / Base Number Nexperia
Register Type Parallel In / Serial Out Parallel In / Serial Out ParallelorSerialtoSerial Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0 5V; 5V 2V~6V 2V ~ 6V 2V ~ 6V
Features ESD Protection
Package Type Other; SOT403-1 SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) TSSOP; Other; 16-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP SOP; SSOP; TSSOP; Other; TSSOP16
Logic Family CMOS CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

8-bit shift register with input flip-flops - 74HCT597D-Q100J - Nexperia B.V.
Specs
Supply Voltage 5V; 4.5 - 5.5
Features ESD Protection
Package Type Other; SOT109-1
View Details
6 suppliers
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHC595PW,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Features ESD Protection
View Details
7 suppliers
8-bit shift register with output register - 74HC594BQ-Q100X - Nexperia B.V.
Specs
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Features ESD Protection
Package Type Other; SOT763-1
View Details
3 suppliers
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHC595BQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Features ESD Protection
View Details
7 suppliers