The MAX6366HKA46+ is a low-power microprocessor supervisory circuit designed for power-supply monitoring and battery-backup control in microprocessor systems. It operates within a voltage range of 1.2V to 5.5V and features a precision reset threshold voltage, which can be factory preset between 2.32V and 4.63V. This device provides a reset output during power-up, power-down, and brownout conditions, ensuring reliable operation of connected components. The MAX6366 includes a watchdog timer function with a timeout period of 1.6 seconds, enhancing system reliability by monitoring the microprocessor's activity. It also features low quiescent supply current of 10µA, making it suitable for battery-powered applications. The device is housed in a compact 8-pin SOT23 package, facilitating integration into space-constrained designs. Engineers considering the MAX6366HKA46+ for their projects will benefit from its robust performance in critical power management applications, particularly in portable and battery-operated devices.
IC SUPERVISOR 1 CHANNEL SOT23-8
| Lingto Electronic Limited | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MAX6366HKA46+ |
| Product Name | PMIC - Supervisors |
| Number of Supplies | 1; 1 |