Rochester Electronics PMIC - PMIC - Power Management - Specialized - AD1324KZ AD1324KZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909275-AD1324KZ Operating Temperature Range: 0°C ~ 70°C Features: General Purpose PMIC 16-SOIC Package: Bulk Package: 16-CSOIC (0.440", 11.18mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909275-AD1324KZ Operating Temperature Range: 0°C ~ 70°C Features: General Purpose PMIC 16-SOIC Package: Bulk Package: 16-CSOIC (0.440", 11.18mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AD1324KZ
909275-AD1324KZ
PMIC - PMIC - Power Management - Specialized - AD1324KZ 909275-AD1324KZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909275-AD1324KZ Operating Temperature Range: 0°C ~ 70°C Features: General Purpose PMIC 16-SOIC Package: Bulk Package: 16-CSOIC (0.440", 11.18mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909275-AD1324KZ
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose PMIC 16-SOIC
Package: Bulk
Package: 16-CSOIC (0.440", 11.18mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 909275-AD1324KZ
Product Name PMIC - PMIC - Power Management - Specialized - AD1324KZ
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1905807P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active High, Active Low
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details