Qorvo Power Loss Protection Power Management Unit with integrated high current Bucks and Buck-Boost converters and LDO for enterprise SSDs application ACT85411

Description
The ACT85411 is a highly integrated, highly configurable multiple output power management IC (PMIC) with built-in power loss protection (PLP). Two high-efficiency buck regulators can supply up to 12 A of peak current and up to 10A of continuous output current. Both buck converters' output voltage is programmable between 0.6 V and 5.26 V. The device also has a 12 V buck-boost converter with a programmable output range of 9.6 V to 15.95 V. The ACT85411 also includes a specialized LDO. The input power supply for the LDO is selectable between either the VCC (5.0V) output of the ACT85411 or the VAUX input pin. A dedicated mini-buck regulator converts the input 12 V supply to generate a 5.0V output on VCC. The power loss protection or PLP circuitry provides backup storage power in the event of an input power failure. A built-in Boost converter provides high-voltage energy storage to minimize storage capacitor size requirements.
Request a Quote Datasheet
Description
The ACT85411 is a highly integrated, highly configurable multiple output power management IC (PMIC) with built-in power loss protection (PLP). Two high-efficiency buck regulators can supply up to 12 A of peak current and up to 10A of continuous output current. Both buck converters' output voltage is programmable between 0.6 V and 5.26 V. The device also has a 12 V buck-boost converter with a programmable output range of 9.6 V to 15.95 V. The ACT85411 also includes a specialized LDO. The input power supply for the LDO is selectable between either the VCC (5.0V) output of the ACT85411 or the VAUX input pin. A dedicated mini-buck regulator converts the input 12 V supply to generate a 5.0V output on VCC. The power loss protection or PLP circuitry provides backup storage power in the event of an input power failure. A built-in Boost converter provides high-voltage energy storage to minimize storage capacitor size requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Loss Protection Power Management Unit with integrated high current Bucks and Buck-Boost converters and LDO for enterprise SSDs application - ACT85411 - Qorvo
Greensboro, NC, United States
Power Loss Protection Power Management Unit with integrated high current Bucks and Buck-Boost converters and LDO for enterprise SSDs application
ACT85411
Power Loss Protection Power Management Unit with integrated high current Bucks and Buck-Boost converters and LDO for enterprise SSDs application ACT85411
The ACT85411 is a highly integrated, highly configurable multiple output power management IC (PMIC) with built-in power loss protection (PLP). Two high-efficiency buck regulators can supply up to 12 A of peak current and up to 10A of continuous output current. Both buck converters' output voltage is programmable between 0.6 V and 5.26 V. The device also has a 12 V buck-boost converter with a programmable output range of 9.6 V to 15.95 V. The ACT85411 also includes a specialized LDO. The input power supply for the LDO is selectable between either the VCC (5.0V) output of the ACT85411 or the VAUX input pin. A dedicated mini-buck regulator converts the input 12 V supply to generate a 5.0V output on VCC. The power loss protection or PLP circuitry provides backup storage power in the event of an input power failure. A built-in Boost converter provides high-voltage energy storage to minimize storage capacitor size requirements.

The ACT85411 is a highly integrated, highly configurable multiple output power management IC (PMIC) with built-in power loss protection (PLP). Two high-efficiency buck regulators can supply up to 12 A of peak current and up to 10A of continuous output current. Both buck converters' output voltage is programmable between 0.6 V and 5.26 V. The device also has a 12 V buck-boost converter with a programmable output range of 9.6 V to 15.95 V. The ACT85411 also includes a specialized LDO. The input power supply for the LDO is selectable between either the VCC (5.0V) output of the ACT85411 or the VAUX input pin. A dedicated mini-buck regulator converts the input 12 V supply to generate a 5.0V output on VCC. The power loss protection or PLP circuitry provides backup storage power in the event of an input power failure. A built-in Boost converter provides high-voltage energy storage to minimize storage capacitor size requirements.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ACT85411
Product Name Power Loss Protection Power Management Unit with integrated high current Bucks and Buck-Boost converters and LDO for enterprise SSDs application
Type 52L - QFN
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details