Rochester Electronics Logic - Logic - Translators, Level Shifters - MAX3378EEUD MAX3378EEUD

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881566-MAX3378EEUD Series: * Features: Translator Circuit Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881566-MAX3378EEUD Series: * Features: Translator Circuit Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MAX3378EEUD - 881566-MAX3378EEUD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MAX3378EEUD
881566-MAX3378EEUD
Logic - Logic - Translators, Level Shifters - MAX3378EEUD 881566-MAX3378EEUD
Manufacturer: Maxim Integrated Win Source Part Number: 881566-MAX3378EEUD Series: * Features: Translator Circuit Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881566-MAX3378EEUD
Series: *
Features: Translator Circuit Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 881566-MAX3378EEUD
Product Name Logic - Logic - Translators, Level Shifters - MAX3378EEUD
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
12-stage shift-and-store register LED driver - HEF4894BTT-Q100,11 - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT360-1 SOT360-1
Operating Temperature 125 C (257 F)
View Details
5 suppliers