High Speed CMOS Logic 4-Bit Parallel Access Register 16-SO -55 to 125
Shift Register, Bidirectional 1 Element 4 Bit 16-SO
Manufacturer: Texas Instruments
Win Source Part Number: 765410-CD74HC195NSR
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Register, Bidirectional
Output Type: Complementary
Operating Supply Voltage: 2 V ~ 6 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 4
Family Name: CD74HC195
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): M74HC195RM13TR; M74HC195M1R; CD74HC195EE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Counter Shift Registers High Speed CMOS 4-Bit Prl Access Reg
IC 4-BIT ACCESS REGISTER 16SO
IC 4-BIT ACCESS REGISTER 16SO
Shift Register, Bidirectional 1 Element 4 Bit 16-SO
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC195NSR | 296-28473-2-ND | 765410-CD74HC195NSR | CD74HC195NSR | CD74HC195NSR | CD74HC195NSR | CD74HC195NSR |
| Product Name | CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register | Shift Registers | Logic - Logic - Shift Registers - CD74HC195NSR | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Supply Voltage | 2 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | |||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | |||
| Logic Family | CMOS; HC | ||||||
| Clock Frequency | 28 MHz | ||||||
| Propagation Delay | 37 ns |