The MAX211ECAI is a 5V RS-232 transceiver that features integrated high ±15kV ESD protection and charge pump circuitry, allowing for single supply operation without the need for a bipolar ±12V supply. It is designed to meet EIA/TIA-232E and CCITT V.28 specifications, supporting data rates up to 120kbps. The device includes four RS-232 drivers and five receivers, with a shutdown mode that reduces power consumption to 1OºA. The MAX211ECAI is housed in a 28-pin SSOP package, which saves board space compared to traditional packages. It is suitable for applications in battery-powered and portable diagnostic equipment.
IC TRANSCEIVER FULL 4/5 28SSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | MAX211ECAI |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |