Qorvo 10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC AWMF-0240

Description
The AWMF-0240 is Qorvo's latest CMOS Ku-band Receive (Rx) SATCOM beamformer IC covering 10.7 to 12.75 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a FC-CSP (Flip Chip Chip-Scale Package) for easy installation in planar phased array antennas. The AWMF-0240 features our patented ZERO-CAL® technology and is complemented with the Ku-Band Transmit (Tx) SATCOM beamformer IC: AWMF-0241. Using AWMF-0240 and AWMF-0241 together, satellite user terminal providers can now achieve industry's smallest, lowest power, highest efficiency and cost-effective phased array active antennas.
Request a Quote Datasheet
Description
The AWMF-0240 is Qorvo's latest CMOS Ku-band Receive (Rx) SATCOM beamformer IC covering 10.7 to 12.75 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a FC-CSP (Flip Chip Chip-Scale Package) for easy installation in planar phased array antennas. The AWMF-0240 features our patented ZERO-CAL® technology and is complemented with the Ku-Band Transmit (Tx) SATCOM beamformer IC: AWMF-0241. Using AWMF-0240 and AWMF-0241 together, satellite user terminal providers can now achieve industry's smallest, lowest power, highest efficiency and cost-effective phased array active antennas.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Greensboro, NC, United States
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC
AWMF-0240
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC AWMF-0240
The AWMF-0240 is Qorvo's latest CMOS Ku-band Receive (Rx) SATCOM beamformer IC covering 10.7 to 12.75 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a FC-CSP (Flip Chip Chip-Scale Package) for easy installation in planar phased array antennas. The AWMF-0240 features our patented ZERO-CAL® technology and is complemented with the Ku-Band Transmit (Tx) SATCOM beamformer IC: AWMF-0241. Using AWMF-0240 and AWMF-0241 together, satellite user terminal providers can now achieve industry's smallest, lowest power, highest efficiency and cost-effective phased array active antennas.

The AWMF-0240 is Qorvo's latest CMOS Ku-band Receive (Rx) SATCOM beamformer IC covering 10.7 to 12.75 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a FC-CSP (Flip Chip Chip-Scale Package) for easy installation in planar phased array antennas.

The AWMF-0240 features our patented ZERO-CAL® technology and is complemented with the Ku-Band Transmit (Tx) SATCOM beamformer IC: AWMF-0241. Using AWMF-0240 and AWMF-0241 together, satellite user terminal providers can now achieve industry's smallest, lowest power, highest efficiency and cost-effective phased array active antennas.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Network and Communication Chips
Product Number AWMF-0240
Product Name 10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0236 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 37000 to 43500 MHz
View Details