The KSC1008GTA is an NPN epitaxial silicon transistor in a TO-92-3 package with formed leads, designed for low-frequency amplification and medium-speed switching. It has a collector-base voltage rating of 80 V, collector-emitter voltage of 60 V, and a continuous collector current of 700 mA. The device dissipates up to 800 mW with a thermal resistance of 156 °C/W and operates with a junction temperature up to 150 °C. The KSC1008GTA variant includes a G- suffix indicating a DC current gain (hFE) range of 200 to 400 at VCE = 2 V and IC = 50 mA. It meets RoHS standards and is rated for storage temperatures from -55 °C to 150 °C. The part is packaged in tape and ammo format for automated assembly.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 876425-KSC1008GTA
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 60 V 700 mA 50MHz 800 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Family Name: KSC1008
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 876425-KSC1008GTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC1008GTA |
| Polarity | NPN |