Fuji Electric Corp. of America Transistor 2DI75S-050A

Description
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 75A I(C), 600V, 2-ELEMENT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 75A I(C), 600V, 2-ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 67767591 - Radwell International
Willingboro, NJ, United States
Transistor
67767591
Transistor 67767591
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 75A I(C), 600V, 2-ELEMENT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 75A I(C), 600V, 2-ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 67767591
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers