Rochester Electronics Interface - Drivers, Receivers, Transceivers JM38510/10401BCA

Description
SN55107A DUAL LINE RECEIVER
Datasheet
Description
SN55107A DUAL LINE RECEIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - JM38510/10401BCA - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
JM38510/10401BCA
Interface - Drivers, Receivers, Transceivers JM38510/10401BCA
SN55107A DUAL LINE RECEIVER

SN55107A DUAL LINE RECEIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number JM38510/10401BCA
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52805-CAAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
RF Demodulators - SI2183-B60-GM - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Supply Voltage Other; 1.14V ~ 1.3V
Package Type 48-QFN
View Details