Nordic Semiconductor ASA RF Transceiver ICs NRF52805-CAAA-R7

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 4823-NRF52805-CAAA-R7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF52805-CAAA-R7TR-ND
RF Transceiver ICs 4823-NRF52805-CAAA-R7TR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz

IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 4823-NRF52805-CAAA-R7TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - SI32192-A-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details