Manufacturer: Intersil
Win Source Part Number: 875542-ISL1541IRZ
Operating Temperature Range: -40°C ~ 85°C
Features: 2/0 Driver - DSL 24-QFN (6x6)
Package: Tray
Package: 24-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 490
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 875542-ISL1541IRZ |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ISL1541IRZ |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |