Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IVEZ ISL1539IVEZ

Description
Manufacturer: Intersil Win Source Part Number: 875541-ISL1539IVEZ Operating Temperature Range: -40°C ~ 85°C Features: 4/0 Driver - VDSL2 24-HTSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 62 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 875541-ISL1539IVEZ Operating Temperature Range: -40°C ~ 85°C Features: 4/0 Driver - VDSL2 24-HTSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 62 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IVEZ - 875541-ISL1539IVEZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IVEZ
875541-ISL1539IVEZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IVEZ 875541-ISL1539IVEZ
Manufacturer: Intersil Win Source Part Number: 875541-ISL1539IVEZ Operating Temperature Range: -40°C ~ 85°C Features: 4/0 Driver - VDSL2 24-HTSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 62 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 875541-ISL1539IVEZ
Operating Temperature Range: -40°C ~ 85°C
Features: 4/0 Driver - VDSL2 24-HTSSOP
Package: Tube
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 62
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 875541-ISL1539IVEZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IVEZ
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CODECS - SI3000-C-FSRCT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Technology Serial
Device Type Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
5.8GHZ Interface Transceiver IC - 754-ML6652EM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details