IC VOICE CODEC 3.3V/5V 16SOIC Product overview: SI3000-C-FSR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-SI3000-C-FSR can be used for catalog matching and distributor lookup.
Voice-Band Interface 16 b Serial 16-SOIC
Voice-Band Interface 16 b Serial 16-SOIC
Voice-Band Interface 16 b Serial 16-SOIC
IC VOICE CODEC 3.3V/5V 16SOIC
Voice-Band Interface 16 b Serial 16-SOIC
IC VOICE CODEC 3.3V/5V 16SOIC
IC VOICE CODEC 3.3V/5V 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-SI3000-C-FSR | SI3000-C-FSRCT-ND | SI3000-C-FSR | SI3000-C-FSR | SI3000-C-FSR | SI3000-C-FSR |
| Product Name | 3.3V 5V Interface Transceiver IC | CODECS | Integrated Circuits (ICs) - Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Transceiver | Codec | Sensor Interface; Codec | Codec | Sensor Interface; Codec | Voice-Band |
| Features | RoHS | RoHS | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | Tape & Reel (TR) | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154", 3.90mm Width) |