IDT74FCT573KAP -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
IDT74FCT573KAP
Description
OCTAL TRANSPARENT LATCH
-
Lingto Electronic Limited
Datasheet
Description
OCTAL TRANSPARENT LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
IDT74FCT573KAP |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
6 mA
High-level Output Current (Source)
6 mA
View Details
Latch Type
Addressable D
Output Characteristics
Standard
Supply Voltage
2V ~ 6V
View Details
4 suppliers
Output Characteristics
3-State
Supply Voltage
3V; 10
Operating Current
0.0600 mA
View Details
5 suppliers
Lansdale Semiconductor, Inc.
Latch Type
Quint D
Supply Voltage
(-)8 VDC
Propagation Delay
2.5 ns
View Details