Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
ROCHESTER ELECTRONICS
HEF4043BP,652 -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
HEF4043BP,652
Description
IC R/S LATCH 3-STATE QUAD 16DIP
Lingto Electronic Limited
Done
Datasheet
Description
IC R/S LATCH 3-STATE QUAD 16DIP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Latches
HEF4043BP,652
Logic - Latches
HEF4043BP,652
IC R/S LATCH 3-STATE QUAD 16DIP
IC R/S LATCH 3-STATE QUAD 16DIP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Logic Latches
Product Number
HEF4043BP,652
Product Name
Logic - Latches
Latch Type
S-R
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Latches
74HC77P-E
View Details
Nexperia B.V.
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state
74LVC373AD-Q100J
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
5
suppliers
Texas Instruments
Latches
9334PC
Specs
Supply Voltage
4.75V ~ 5.25V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
View Details
2
suppliers
Lansdale Semiconductor, Inc.
Quad Latch
4337/C,A
Specs
Supply Voltage
7 VDC
Propagation Delay
25 ns
Power Dissipation
150 milliwatts
View Details