Rochester Electronics Interface - Interface - Telecom - DP83223AV DP83223AV

Description
Manufacturer: National Semiconductor Win Source Part Number: 917190-DP83223AV Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 917190-DP83223AV Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - DP83223AV - 917190-DP83223AV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - DP83223AV
917190-DP83223AV
Interface - Interface - Telecom - DP83223AV 917190-DP83223AV
Manufacturer: National Semiconductor Win Source Part Number: 917190-DP83223AV Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 917190-DP83223AV
Series: *
Features: Telecom IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 917190-DP83223AV
Product Name Interface - Interface - Telecom - DP83223AV
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2415-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
5.8GHZ Interface Transceiver IC - 754-ML6652EM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details