DM74ALS373SJ -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
DM74ALS373SJ
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
DM74ALS373SJ |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
4.5V ~ 5.5V
View Details
4 suppliers
Supply Voltage
3V; 10
Operating Current
0.0600 mA
Propagation Delay
200 ns
View Details
Lansdale Semiconductor, Inc.
Supply Voltage
7 VDC
Propagation Delay
25 ns
Power Dissipation
150 milliwatts
View Details