Rochester Electronics Logic - Latches 74ALVCH16373DL,118

Description
BUS DRIVER, ALVC/VCX/A SERIES, 2
Datasheet
Description
BUS DRIVER, ALVC/VCX/A SERIES, 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches 74ALVCH16373DL,118
BUS DRIVER, ALVC/VCX/A SERIES, 2

BUS DRIVER, ALVC/VCX/A SERIES, 2

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74ALVCH16373DL,118
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BNSR - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
8-bit addressable latch - 74HCT259PW-Q100,11 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT403-1 SOT403-1
View Details
6 suppliers
Logic - Latches - 74HC373PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Octal Transparent Latch 3-State Outputs - 54LS373/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details