Rochester Electronics Logic - Latches DM54279J/883

Description
R-S LATCH, 4-FUNC, TTL
Datasheet
Description
R-S LATCH, 4-FUNC, TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - DM54279J/883 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
DM54279J/883
Logic - Latches DM54279J/883
R-S LATCH, 4-FUNC, TTL

R-S LATCH, 4-FUNC, TTL

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number DM54279J/883
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT573BQ,115 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Latches - 74LVT16373ADGG,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers
 - 74FCT163373X4CPA - Rochester Electronics
Specs
Latch Type Transparent-D
Supply Voltage 3.3V
Package Type TSSOP; TSSOP48; SOP; SSOP
View Details
3 suppliers