Rochester Electronics Memory - SRAM - CY7C1362A-150AC CY7C1362A-150AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916424-CY7C1362A-150 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 150 MHz 3.5 ns 100-TQFP (14x20) Package: Bag Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1362 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 72 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916424-CY7C1362A-150 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 150 MHz 3.5 ns 100-TQFP (14x20) Package: Bag Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1362 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 72 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1362A-150AC - 916424-CY7C1362A-150AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1362A-150AC
916424-CY7C1362A-150AC
Memory - SRAM - CY7C1362A-150AC 916424-CY7C1362A-150AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916424-CY7C1362A-150 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 150 MHz 3.5 ns 100-TQFP (14x20) Package: Bag Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1362 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 72 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916424-CY7C1362A-150AC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 150 MHz 3.5 ns 100-TQFP (14x20)
Package: Bag
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1362
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 72
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 9MBIT 150MHZ 100LQFP

IC SRAM 9MBIT 150MHZ 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916424-CY7C1362A-150AC CY7C1362A-150AC
Product Name Memory - SRAM - CY7C1362A-150AC Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY62127DV30L-55BVXET-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 1000 kbits
View Details
3 suppliers
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details