Texas Instruments CD74HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register CD74HC40105M96

Description
High Speed CMOS Logic 4-Bit by 16-Word FIFO Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit by 16-Word FIFO Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD74HC40105M96 - Texas Instruments
Dallas, TX, United States
CD74HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register
CD74HC40105M96
CD74HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register CD74HC40105M96
High Speed CMOS Logic 4-Bit by 16-Word FIFO Register 16-SOIC -55 to 125

High Speed CMOS Logic 4-Bit by 16-Word FIFO Register 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - FIFOs Memory - CD74HC40105M96 - 001511-CD74HC40105M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CD74HC40105M96
001511-CD74HC40105M96
Logic - Logic - FIFOs Memory - CD74HC40105M96 001511-CD74HC40105M96
Manufacturer: Texas Instruments Win Source Part Number: 001511-CD74HC40105M9 6 Packaging: Reel - TR Mounting: SMD (SMT) Memory Size: 64 (16 x 4) Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Asynchronous Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 001511-CD74HC40105M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Memory Size: 64 (16 x 4)
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Asynchronous
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - 296-CD74HC40105M96CT-ND - DigiKey
Thief River Falls, MN, United States
Asynchronous FIFO 64 (16 x 4) Uni-Directional 16-SOIC

Asynchronous FIFO 64 (16 x 4) Uni-Directional 16-SOIC

Buy Now Datasheet
FIFOs Memory - 296-CD74HC40105M96TR-ND - DigiKey
Thief River Falls, MN, United States
Asynchronous FIFO 64 (16 x 4) Uni-Directional 16-SOIC

Asynchronous FIFO 64 (16 x 4) Uni-Directional 16-SOIC

Buy Now Datasheet
Logic - FIFOs Memory - CD74HC40105M96 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
CD74HC40105M96
Logic - FIFOs Memory CD74HC40105M96
IC REGISTER FIFO 16-SOIC

IC REGISTER FIFO 16-SOIC

Supplier's Site Datasheet
FIFOs Memory - CD74HC40105M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
CD74HC40105M96
FIFOs Memory CD74HC40105M96
Asynchronous FIFO 64 (16 x 4) Uni-Directional 16-SOIC

Asynchronous FIFO 64 (16 x 4) Uni-Directional 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - CD74HC40105M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CD74HC40105M96
Integrated Circuits (ICs) - Logic - FIFOs Memory CD74HC40105M96
IC FIFO ASYNC 16X4 16SOIC

IC FIFO ASYNC 16X4 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CD74HC40105M96 001511-CD74HC40105M96 296-CD74HC40105M96CT-ND CD74HC40105M96 CD74HC40105M96 CD74HC40105M96
Product Name CD74HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register Logic - Logic - FIFOs Memory - CD74HC40105M96 FIFOs Memory Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory IC and Storage Component - 736-DP8422V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers