Infineon Technologies AG Memory CY14B108M-ZSP25XI

Description
NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (512K x 16) Parallel 25ns 54-TSOP II
Request a Quote Datasheet
Description
NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (512K x 16) Parallel 25ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-CY14B108M-ZSP25XI-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (512K x 16) Parallel 25ns 54-TSOP II

NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (512K x 16) Parallel 25ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-CY14B108M-ZSP25XI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY14B108M-ZSP25XI
Memory IC and Storage Component 774-CY14B108M-ZSP25XI
IC NVSRAM 8MBIT PAR 54TSOP II Product overview: CY14B108M-ZSP25XI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY14B108M-ZSP25X I can be used for catalog matching and distributor lookup.

IC NVSRAM 8MBIT PAR 54TSOP II Product overview: CY14B108M-ZSP25XI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY14B108M-ZSP25XI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Non Volatile Srams / Tray Cypress Infineon Technologies - 63R6580 - Newark, An Avnet Company
Chicago, IL, United States
Non Volatile Srams / Tray Cypress Infineon Technologies
63R6580
Non Volatile Srams / Tray Cypress Infineon Technologies 63R6580
Non Volatile SRAMs / TRAY

Non Volatile SRAMs / TRAY

Supplier's Site
Memory - CY14B108M-ZSP25XI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 8Mbit Parallel 25 ns 54-TSOP II

NVSRAM (Non-Volatile SRAM) Memory IC 8Mbit Parallel 25 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-CY14B108M-ZSP25XI-ND 774-CY14B108M-ZSP25XI 63R6580 CY14B108M-ZSP25XI
Product Name Memory Memory IC and Storage Component Non Volatile Srams / Tray Cypress Infineon Technologies Memory
Memory Category NVRAM; NVSRAM NVRAM; NVSRAM; SRAM Chip SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Memory - CG7600AA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Density 18000 kbits
View Details
4 suppliers
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - 27C256-20/P230 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details